ZB5AH63C0详情
Schneider ZB5AH63C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB5
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
Harmony XB5
类型
Maintained
执行器类型
Pushbutton, Round
面板开孔尺寸
22mm (Round)
照明
Illuminated - Blue
需要
Contact Block(s), Illumination Source
ZB5AH63C0拓展信息








哦! 它是空的。