ZB5AK1283C0详情
Schneider ZB5AK1283C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Construction type lens
Round
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
13
Material front ring
Plastic
Type of control element
旋转按钮
With front ring
有
0个相似型号
ZB5AK1283C0拓展信息








哦! 它是空的。