注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥346.078874
10
¥326.4895
100
¥308.008962
500
¥290.574493
1000
¥274.126881
ZB5AK1513C0详情
Schneider ZB5AK1513C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
ZB5AK1513C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。