注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥108.640343
10
¥102.490892
100
¥96.689518
500
¥91.216526
1000
¥86.053329
ZB5AL1C0详情
Schneider ZB5AL1C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
ZB5AL1C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。