ZB5AP18详情
Schneider ZB5AP18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-40°C
Illuminated
无
系列
Harmony XB5
端子类型
螺钉夹紧
知识产权评级
IP66, IP67
ZB5AP18拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。