注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥146.261462
10
¥137.982511
100
¥130.172183
500
¥122.803945
1000
¥115.852774
ZB5APA3C0详情
Schneider ZB5APA3C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
ZB5APA3C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。