ZB5AS12K详情
Schneider ZB5AS12K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
0个相似型号
ZB5AS12K拓展信息








哦! 它是空的。