注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥90.893455
10
¥85.748547
100
¥80.894848
500
¥76.315898
1000
¥71.99613
ZB5AV003S详情
Schneider ZB5AV003S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer Part Number
87403
Manufacturer
Brady
Colour lens
Set with several colours
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
Type of lens
High
With front ring
有
系列
Harmony XB5
知识产权评级
IP66, IP67
ZB5AV003S拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。