ZB5AV013E详情
Schneider ZB5AV013E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
Type of lens
High
With front ring
有
系列
Harmony XB5
ZB5AV013E拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。