注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥77.242766
10
¥72.870535
100
¥68.745787
500
¥64.854519
1000
¥61.183501
ZB5AW383详情
Schneider ZB5AW383重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
For Use With
Schneider Harmony XB5 Series 22mm Illuminated Pushbutton Switches
系列
Harmony XB5
知识产权评级
IP66, IP67, IP69K
ZB5AW383拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。