ZB5AW583详情
Schneider ZB5AW583重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA1L-A1C56V-R
Approvals
CSA, UL
Manufacturer
IDEC
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
Harmony XB5
端子类型
PCB
灯型
Incandescent
触点
单刀双掷
知识产权评级
IP65
ZB5AW583拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。