ZB5FA141详情
Schneider ZB5FA141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-2191-031-101
Manufacturer
Crouse-Hinds Industrial Produc
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
With front ring
无
系列
ZB5
知识产权评级
IP66, IP67, IP69K
ZB5FA141拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。