ZB5FA234详情
Schneider ZB5FA234重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX03024BARB
Manufacturer
Cutler Hammer, Div of Eaton Corp
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
With front ring
无
系列
ZB5
知识产权评级
IP66, IP67, IP69K
ZB5FA234拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。