ZB5FA331详情
Schneider ZB5FA331重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
For Use With
Schneider Harmony XB5 Series 30.5mm Non Illuminated Pushbutton Switches
系列
ZB5
知识产权评级
IP66, IP67, IP69K
ZB5FA331拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。