ZB5FA334详情
Schneider ZB5FA334重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Schneider Harmony XB5 Series 30.5mm Non Illuminated Pushbutton Switches
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
ZB5
知识产权评级
IP66, IP67, IP69K
ZB5FA334拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。