ZB5FA5C0详情
Schneider ZB5FA5C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
颜色
Black
弱电
Compliant
导线/电缆直径
7.8 mm
插入损耗(dB)
0.75 dB
模式
Multimode
导线/电缆颜色
Blue
回报损失
0 dB
长度
85.34 m
ZB5FA5C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。