ZB5FH01详情
Schneider ZB5FH01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
ZB5
知识产权评级
IP66, IP67, IP69K
0个相似型号
ZB5FH01拓展信息
9001SKR1UH5
Schneider
XB4BW73731M5
Schneider Electric
XB7NH25
Schneider Electric
ZB5AW0B43
Schneider Electric
ZB5AS42
Schneider
ZB5AL5
Schneider
9001KR9RM94
Schneider
9001KR9RH6S10
Schneider
XB7NA3131
Schneider Electric
ZB5AW0B12
Schneider Electric








哦! 它是空的。