ZB5FH1详情
Schneider ZB5FH1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EGE2100FFG
Approvals
CSA, IEC, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
ZB5
额定电流
100 A
知识产权评级
IP66, IP67, IP69K
ZB5FH1拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。