ZB5FK1553C0详情
Schneider ZB5FK1553C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Type of control element
Other
颜色
Grey
ZB5FK1553C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。