ZB5FK1883详情
Schneider ZB5FK1883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
Other
Type of control element
Other
Illuminated
有
系列
Harmony XB5
定位的数量
3
执行器类型
Standard Handle
投掷角度
45°
知识产权评级
IP66, IP67, IP69(IP69K)
ZB5FK1883拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。