ZB5FL2详情
Schneider ZB5FL2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
36559-G
Manufacturer
Mersen, formerly Ferraz Shawmu
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB5
Factory Pack QuantityFactory Pack Quantity
1
Brand
施耐德电气
系列
Harmony XB5
类型
Momentary
子类别
Switches
执行器类型
Pushbutton, Round
面板开孔尺寸
30.5mm (Round)
照明
Non-Illuminated
产品类别
按钮开关
需要
Contact Block(s)
产品类别
按钮开关
知识产权评级
IP66, IP67, IP69K
ZB5FL2拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。