ZB5FL3详情
Schneider ZB5FL3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB5
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Harmony XB5
类型
Momentary
子类别
Switches
执行器类型
Pushbutton, Round
面板开孔尺寸
30.5mm (Round)
照明
Non-Illuminated
产品类别
按钮开关
需要
Contact Block(s)
产品类别
按钮开关
知识产权评级
IP66, IP67, IP69K
ZB5FL3拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。