注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥81.486906
10
¥76.87444
100
¥72.523061
500
¥68.417977
1000
¥64.545261
ZB5FL432详情
Schneider ZB5FL432重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33GH250P4WK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
ZB5
额定电流
250 A
知识产权评级
IP66, IP67, IP69K
ZB5FL432拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。