ZB5FL6详情
Schneider ZB5FL6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
WA4-96-12
Manufacturer
ABB
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB5
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
无
Factory Pack QuantityFactory Pack Quantity
1
Brand
施耐德电气
系列
Harmony XB5
类型
Maintained
子类别
开关配件
执行器类型
-
面板开孔尺寸
30mm (Round)
照明
Non-Illuminated
产品类别
开关执行器
需要
Contact Block(s)
产品类别
开关执行器
ZB5FL6拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。