ZB5FV043详情
Schneider ZB5FV043重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
嵌入式安装
Colour lens
Red
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
Type of lens
Flat
With front ring
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
Package
Box
Base Product Number
ZB5FV
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Integral LED
系列
Harmony XB5
子类别
Switches
配件类型
Antimicrobial Flush Mounted Pilot Light Head
产品类别
按钮开关
产品类别
按钮开关
知识产权评级
IP66, IP67, IP69K
ZB5FV043拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。