ZB5FV053C0详情
Schneider ZB5FV053C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package
Box
厂商
施耐德电气
Product Status
活跃
Colour lens
Orange
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
Type of lens
Flat
With front ring
有
系列
Harmony ZB5
ZB5FV053C0拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。