ZB5FV063详情
Schneider ZB5FV063重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Blue
Material front ring
Plastic
With front ring
有
Type of lens
Flat
Colour front ring
Black
Degree of protection (NEMA)
4X, 13
Construction type lens
Round
Degree of protection (IP), front side
IP66
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
Package
Box
Base Product Number
ZB5FV
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Integral LED
系列
ZB5
子类别
Switches
配件类型
Antimicrobial Flush Mounted Pilot Light Head
产品类别
按钮开关
产品类别
按钮开关
ZB5FV063拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。