ZB5FV083详情
Schneider ZB5FV083重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
嵌入式安装
材料
Plastic
Colour lens
Yellow
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
Type of lens
Flat
With front ring
有
Package
Box
Base Product Number
ZB5FV
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Integral LED
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
For Use With
Illuminated Push Button
系列
Harmony XB5
颜色
Yellow
子类别
开关配件
配件类型
Antimicrobial Flush Mounted Pilot Light Head
产品类别
开关硬件
产品
Head
知识产权评级
IP66, IP67, IP69K
ZB5FV083拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。