ZB5FV083C0详情
Schneider ZB5FV083C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
Type of lens
Flat
With front ring
有
ZB5FV083C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。