注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥124.300147
10
¥117.264287
100
¥110.626685
500
¥104.3648
1000
¥98.457362
ZB5FW133详情
Schneider ZB5FW133重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
无
Manufacturer
Cutler Hammer, Div of Eaton Co
Approvals
UL;CE
Manufacturer Part Number
XTSR032BCP
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
ZB5
线圈电压
380 VAC 60Hz
知识产权评级
IP66, IP67, IP69K
ZB5FW133拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。