ZB5FW163详情
Schneider ZB5FW163重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
EL-HM824-100-H-180-23
Manufacturer
Grove Gear
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
ZB5
输入类型
C-Face Coupled
知识产权评级
IP66, IP67, IP69K
ZB5FW163拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。