ZB5FW943详情
Schneider ZB5FW943重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HC62540961201
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB5
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Other
With front ring
有
Factory Pack QuantityFactory Pack Quantity
1
Brand
施耐德电气
操作温度
0 to 70 Degrees C
系列
Harmony XB5
终端
Side Mount Connector
类型
Momentary
子类别
开关配件
执行器类型
Pushbutton, Round
输出电压
5~26 VDC
输出类型
Differential
面板开孔尺寸
30mm (Round)
照明
Illuminated - Red
产品类别
开关执行器
需要
Contact Block(s), Illumination Source
输入电压
5~26 VDC
产品类别
开关执行器
轴承
有
知识产权评级
IP66
配套连接器
不包括
ZB5FW943拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。