ZB5FW963详情
Schneider ZB5FW963重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
Dorman - First Stop
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB5
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Other
With front ring
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
-
类型
Drum Brake Wheel Cylinder
子类别
开关配件
执行器类型
Pushbutton, Round
面板开孔尺寸
30mm (Round)
照明
Illuminated - Blue
产品类别
开关执行器
需要
Contact Block(s), Illumination Source
产品类别
开关执行器
知识产权评级
IP66, IP67, IP69K
ZB5FW963拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。