ZB6AC2详情
Schneider ZB6AC2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fagor Automation
RoHS
Non-Compliant
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
定位的数量
2
0个相似型号
ZB6AC2拓展信息








哦! 它是空的。