ZB6AF8详情
Schneider ZB6AF8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA1L-A1C54V-R
Approvals
CSA, UL
Manufacturer
IDEC
RoHS
Compliant
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
0个相似型号
ZB6AF8拓展信息
ZB6AF8详情
Schneider ZB6AF8重要参数规格及、参数值,及相似型号如下:
Operation
Maintained
Manufacturer Part Number
HA1L-A1C54V-R
Approvals
CSA, UL
Manufacturer
IDEC
RoHS
Compliant
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
ZB6AF8拓展信息