ZB6AV8详情
Schneider ZB6AV8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer Part Number
Z2SDUHAA000E0EEE4HXA
Approvals
UL
Manufacturer
ABB
Mounting
DRAWOUT
Colour lens
Orange
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
Type of lens
High
With front ring
有
系列
Harmony XB6
知识产权评级
IP65
ZB6AV8拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。