ZB6DV3详情
Schneider ZB6DV3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Plastic
Package
Box
厂商
施耐德电气
Product Status
活跃
Colour lens
Green
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Rectangular
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
Type of lens
Flat
With front ring
有
Cap Color
Green
Unit Weight
0.529109 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Mounting Hole Size
16 mm
Manufacturer
施耐德电气
Illuminated
Illuminated
Brand
施耐德电气
Body Shape
Rectangular
For Use With
按钮开关
系列
Harmony XB6
类型
指示灯
子类别
开关配件
终端样式
快速连接
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Green
产品
Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
宽度
16 mm
ZB6DV3拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。