ZB6DW8详情
Schneider ZB6DW8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Aluminum
Manufacturer Part Number
EL-HM824-25-H-180-18
Manufacturer
Grove Gear
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-40°C
Illuminated
有
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Rectangular
Labelled
无
Colour front ring
Black
With front ring
有
RoHS
Compliant
系列
Harmony XB6
定位的数量
2
输入类型
C-Face Coupled
知识产权评级
IP65
ZB6DW8拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。