ZBE502详情
Schneider ZBE502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XBPT4FBE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
Non-Compliant
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Top mounting
系列
Harmony XB
终端
Screw
端子类型
Screw
触点配置
1NC
ZBE502拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。