ZBV18B1详情
Schneider ZBV18B1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTSR1P6BCP
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Voltage type for actuating
AC/DC
Type of fastening
Front fastening
With light source
有
Voltage, Rating
24V
系列
ZBV
照明类型
LED
端子类型
螺钉夹紧
线圈电压
380 VAC 60Hz
ZBV18B1拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。