ZBY9W2B130详情
Schneider ZBY9W2B130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoplastic (TP)
形状
Round
Manufacturer Part Number
SKKH41/06D
Manufacturer
Semikron
Imprint ISO symbols
Other
Imprint
Other
For Use With
Schneider Harmony XB4 Series Emergency Stop Switches
Voltage, Rating
24 V
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
Mounting Styles
Panel
Brand
施耐德电气
RoHS
Details
系列
Harmony
类型
Ring
颜色
Yellow
子类别
开关配件
配件类型
Illuminated Marked Legend Ring
照明
Illuminated
产品类别
开关硬件
照明颜色
Red
外径
60 mm
产品
Indicators
产品类别
开关硬件
知识产权评级
IP69K
ZBY9W2B130拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。