ZBZ1902详情
Schneider ZBZ1902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
MDE45WB-8MR-RJ45S-BM-0.5M
Manufacturer
Mencom
Type of mechanical accessory/spare part
Protective collar
For Use With
ZB4BC and ZB5BC Harsh Push Button
Maximum Operating Temperature
+ 70 C
Unit Weight
0.352740 oz
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Brand
施耐德电气
Designed for
ZB4BC, ZB5BC
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
ZB4BC, ZB5BC Series
系列
Harmony XB
类型
Guard
颜色
Black
子类别
开关配件
配件类型
Guard
产品类别
开关硬件
产品类别
开关硬件
ZBZ1902拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。