ZC1ZB211详情
Schneider ZC1ZB211重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
Obsolete
For Use With/Related Products
快动开关
Model
Integrable
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
Other
RoHS
Non-Compliant
系列
-
配件类型
-
ZC1ZB211拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。