ZC1ZM4详情
Schneider ZC1ZM4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Integrable
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XDA Series
系列
和谐XDA
配件类型
接触块
ZC1ZM4拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。