ZC2JC2H29详情
Schneider ZC2JC2H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XC2J Series
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
系列
ZC2J
配件类型
开关本体
ZC2JC2H29拓展信息








哦! 它是空的。