ZC2JD18详情
Schneider ZC2JD18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XC2J Series
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
RoHS
Non-Compliant
Illuminated
Non-Illuminated
系列
ZC2J
配件类型
开关本体
灯型
-
ZC2JD18拓展信息








哦! 它是空的。