ZCDEG13详情
Schneider ZCDEG13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
For Use With/Related Products
-
Product Status
活跃
厂商
施耐德电气
Package
Box
Pitch thread
0
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
0
Degree of protection (IP)
Other
Explosion-tested version
无
Suitable for cable diameter
0 - 0
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
13.5
Wrench width
0
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Other
系列
-
配件类型
电缆外壳
ZCDEG13拓展信息








哦! 它是空的。