ZCDEP16详情
Schneider ZCDEP16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
房屋材料
Metal
Manufacturer part #
ZCDEP16
Content
1pc(s)
Compatible with (details)
Cable gland M16 x 1.5
Pitch thread
0
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
0
Degree of protection (IP)
Other
Explosion-tested version
无
Suitable for cable diameter
0 - 0
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
16
Wrench width
0
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Other
For Use With
限位开关
RoHS
Compliant
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCKD Series
系列
ZCD
类型
ZCDEP16
配件类型
电缆外壳
ZCDEP16拓展信息








哦! 它是空的。