ZCKJ1H7详情
Schneider ZCKJ1H7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
YF1212CSV
Manufacturer
O-Z Gedney
Operating Temperature Max Deg. C
120C
Operating Temperature Min Deg. C
10C
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCKJ Series
系列
-
类型
Body
配件类型
开关本体
开关类型
限位开关
ZCKJ1H7拓展信息








哦! 它是空的。