ZCKJ2TK详情
Schneider ZCKJ2TK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
21
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
With locknut
无
Suitable for cable diameter
9 - 13
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
11
Glass-fibre reinforced
无
Surface protection
Untreated
Pitch thread
1.59
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Telemecanique XC Series
系列
TelemecaniqueLimit switches XC Standard
配件类型
开关本体
ZCKJ2TK拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。